Intel Corporation FPGAs (Field Programmable Gate Array) 10AX090H2F34I2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX090H2F34I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and a range of I/O options. It is equipped with hard IP for PCIe Gen1, Gen2, and Gen3, as well as support for 10 Gbps Ethernet and Interlaken protocols. The FPGA also includes power management technologies aimed at optimizing power consumption, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and mid-range applications where power efficiency is critical.

Datasheet Summary
Powered by GS/AI

The 10AX090H2F34I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and a range of I/O options. It is equipped with hard IP for PCIe Gen1, Gen2, and Gen3, as well as support for 10 Gbps Ethernet and Interlaken protocols. The FPGA also includes power management technologies aimed at optimizing power consumption, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and mid-range applications where power efficiency is critical.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX090H2F34I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX090H2F34I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX090H2F34I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX090H2F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX090H2F34I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX090H2F34I2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX090H2F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX090H2F34I2SG
FPGAs (Field Programmable Gate Array) 10AX090H2F34I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 504 59234304 900000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX090H2F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX090H2F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX090H2F34I2SG
IC FPGA 504 I/O 1152FBGA

IC FPGA 504 I/O 1152FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX090H2F34I2SG
FPGA - Field Programmable Gate Array 10AX090H2F34I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX090H2F34I2SG-ND 10AX090H2F34I2SG 10AX090H2F34I2SG 10AX090H2F34I2SG 10AX090H2F34I2SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 900000 900000
Unlock Full Specs
to access all available technical data