Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG

Description
Manufacturer: Intel Win Source Part Number: 1318249-10AX066H3F34 I2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 492 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965427 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1318249-10AX066H3F34 I2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 492 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965427 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318249-10AX066H3F34I2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318249-10AX066H3F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318249-10AX066H3F34I2SG
Manufacturer: Intel Win Source Part Number: 1318249-10AX066H3F34 I2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 492 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 69 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965427 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318249-10AX066H3F34I2SG
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 492
Number of LABs/CLBs: 250540
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1152-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 69
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 965427
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX066H3F34I2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066H3F34I2SG
FPGA Programmable Logic Device 696-10AX066H3F34I2SG
FPGA - Field Programmable Gate Array Product overview: 10AX066H3F34I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX066H3F34I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066H3F34I2SG
FPGA - Field Programmable Gate Array 10AX066H3F34I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SG
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SG
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1318249-10AX066H3F34I2SG 10AX066H3F34I2SG-ND 696-10AX066H3F34I2SG 10AX066H3F34I2SG 10AX066H3F34I2SG 10AX066H3F34I2SG 10AX066H3F34I2SG 10AX066H3F34I2SG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 660000 660000 660000
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 950 mV Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-2 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details