Intel Corporation FPGAs (Field Programmable Gate Array) 10AX027E4F27E3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX027E4F27E3SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology and offers enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is capable of handling complex tasks such as channel and switch cards in remote radio heads, 40G/100G muxponders, and diagnostic imaging systems. The device includes advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. With a total of 240 I/O pins and housed in a 672FBGA package, the 10AX027E4F27E3SG is designed for flexibility and scalability in various applications. Its capabilities make it a strong candidate for engineers looking for a reliable FPGA solution for demanding projects.

Datasheet Summary
Powered by GS/AI

The 10AX027E4F27E3SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology and offers enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is capable of handling complex tasks such as channel and switch cards in remote radio heads, 40G/100G muxponders, and diagnostic imaging systems. The device includes advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. With a total of 240 I/O pins and housed in a 672FBGA package, the 10AX027E4F27E3SG is designed for flexibility and scalability in various applications. Its capabilities make it a strong candidate for engineers looking for a reliable FPGA solution for demanding projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX027E4F27E3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E4F27E3SG-ND
FPGAs (Field Programmable Gate Array) 10AX027E4F27E3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F27E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F27E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F27E3SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E4F27E3SG
FPGA - Field Programmable Gate Array 10AX027E4F27E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F27E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F27E3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F27E3SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E4F27E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E4F27E3SG
FPGAs (Field Programmable Gate Array) 10AX027E4F27E3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX027E4F27E3SG-ND 10AX027E4F27E3SG 10AX027E4F27E3SG 10AX027E4F27E3SG 10AX027E4F27E3SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details