Intel Corporation FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX016E4F29E3SG is a member of the Arria 10 GX FPGA family from Intel, designed for high-performance and power-efficient applications. This FPGA operates on a 20 nm process technology and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. It features 288 general-purpose I/O pins and supports advanced functionalities such as variable-precision DSP blocks and embedded memory configurations. The device is optimized for power efficiency, making it ideal for applications that require a balance between performance and energy consumption. The estimated production lead time is approximately 38 weeks, and it is classified under ECCN 3A991D. The product is supplied in a tray package and has a medium popularity rating in the market.

Datasheet Summary
Powered by GS/AI

The 10AX016E4F29E3SG is a member of the Arria 10 GX FPGA family from Intel, designed for high-performance and power-efficient applications. This FPGA operates on a 20 nm process technology and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. It features 288 general-purpose I/O pins and supports advanced functionalities such as variable-precision DSP blocks and embedded memory configurations. The device is optimized for power efficiency, making it ideal for applications that require a balance between performance and energy consumption. The estimated production lead time is approximately 38 weeks, and it is classified under ECCN 3A991D. The product is supplied in a tray package and has a medium popularity rating in the market.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX016E4F29E3SG-ND
FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-10AX016E4F29E3SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX016E4F29E3SG
0.9V FPGA Programmable Logic Device 696-10AX016E4F29E3SG
FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX016E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016E4F29E3SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX016E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016E4F29E3SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG - 853691-10AX016E4F29E3SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG
853691-10AX016E4F29E3SG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG 853691-10AX016E4F29E3SG
Manufacturer: Intel Win Source Part Number: 853691-10AX016E4F29E 3SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 288 10086400 160000 Package: Tray Number of I/O: 288 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853691-10AX016E4F29E3SG
Series: Arria 10 GX
Features: series Field Programmable Gate Array (FPGA) IC 288 10086400 160000
Package: Tray
Number of I/O: 288
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX016E4F29E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX016E4F29E3SG
FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX016E4F29E3SG
FPGA - Field Programmable Gate Array 10AX016E4F29E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX016E4F29E3SG
FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Buy Now Datasheet
IC FPGA 288 I/O 780FBGA - 386-10AX016E4F29E3SG - Utmel Electronic Limited
Hong Kong, China
IC FPGA 288 I/O 780FBGA
386-10AX016E4F29E3SG
IC FPGA 288 I/O 780FBGA 386-10AX016E4F29E3SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX016E4F29E3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX016E4F29E3SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX016E4F29E3SG-ND 696-10AX016E4F29E3SG 853691-10AX016E4F29E3SG 10AX016E4F29E3SG 10AX016E4F29E3SG 10AX016E4F29E3SG 10AX016E4F29E3SG 386-10AX016E4F29E3SG 10AX016E4F29E3SG
Product Name FPGAs (Field Programmable Gate Array) 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E4F29E3SG Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) IC FPGA 288 I/O 780FBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Registers 246040
Internal Frequency 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details