Intel Corporation FPGAs (Field Programmable Gate Array) 10AX027E4F29I3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX027E4F29I3SG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, enhancing its efficiency compared to previous generations. It supports a range of applications such as channel and switch cards in remote radio heads, 40G/100G muxponders, and diagnostic imaging systems. The device includes advanced capabilities like variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. Engineers considering this FPGA should note its suitability for power-sensitive applications that require high performance, making it a viable option for projects demanding flexibility and efficiency in design.

Datasheet Summary
Powered by GS/AI

The 10AX027E4F29I3SG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology and is suitable for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA features a comprehensive set of power-saving technologies, enhancing its efficiency compared to previous generations. It supports a range of applications such as channel and switch cards in remote radio heads, 40G/100G muxponders, and diagnostic imaging systems. The device includes advanced capabilities like variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. Engineers considering this FPGA should note its suitability for power-sensitive applications that require high performance, making it a viable option for projects demanding flexibility and efficiency in design.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E4F29I3SG-ND
FPGAs (Field Programmable Gate Array) 10AX027E4F29I3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E4F29I3SG
FPGA - Field Programmable Gate Array 10AX027E4F29I3SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F29I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F29I3SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E4F29I3SG
FPGAs (Field Programmable Gate Array) 10AX027E4F29I3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F29I3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F29I3SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX027E4F29I3SG-ND 10AX027E4F29I3SG 10AX027E4F29I3SG 10AX027E4F29I3SG 10AX027E4F29I3SG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 270000 270000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFI672-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details