Intel Corporation FPGAs (Field Programmable Gate Array) 10AX027E4F29I3LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX027E4F29I3LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations, making it suitable for demanding tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems. Key features include a comprehensive set of power-saving technologies, a high number of embedded memory blocks, and support for various memory standards. The device also includes advanced digital signal processing capabilities with variable-precision DSP blocks, making it adept at handling complex computations. The Arria 10 GX FPGA is ideal for applications requiring a balance of performance and power efficiency, making it a strong candidate for engineers looking to implement flexible and scalable solutions in their projects.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX027E4F29I3LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations, making it suitable for demanding tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems. Key features include a comprehensive set of power-saving technologies, a high number of embedded memory blocks, and support for various memory standards. The device also includes advanced digital signal processing capabilities with variable-precision DSP blocks, making it adept at handling complex computations. The Arria 10 GX FPGA is ideal for applications requiring a balance of performance and power efficiency, making it a strong candidate for engineers looking to implement flexible and scalable solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E4F29I3LG-ND
FPGAs (Field Programmable Gate Array) 10AX027E4F29I3LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E4F29I3LG
FPGA - Field Programmable Gate Array 10AX027E4F29I3LG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E4F29I3LG
FPGAs (Field Programmable Gate Array) 10AX027E4F29I3LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F29I3LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F29I3LG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E4F29I3LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E4F29I3LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E4F29I3LG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX027E4F29I3LG-ND 10AX027E4F29I3LG 10AX027E4F29I3LG 10AX027E4F29I3LG 10AX027E4F29I3LG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 270000 270000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details