Intel Corporation FPGA Programmable Logic Device 10AX066N2F40E1HG

Description
FPGA - Field Programmable Gate Array Product overview: 10AX066N2F40E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N2F40E1HG can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: 10AX066N2F40E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N2F40E1HG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX066N2F40E1HG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. The device supports advanced features including variable-precision DSP blocks for floating-point arithmetic, multiple embedded memory configurations, and a range of I/O options. It is equipped with hard IP for PCIe Gen1, Gen2, and Gen3, as well as support for 10 Gbps Ethernet and Interlaken protocols. The FPGA is optimized for power efficiency through a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Datasheet Summary
Powered by GS/AI

The 10AX066N2F40E1HG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. The device supports advanced features including variable-precision DSP blocks for floating-point arithmetic, multiple embedded memory configurations, and a range of I/O options. It is equipped with hard IP for PCIe Gen1, Gen2, and Gen3, as well as support for 10 Gbps Ethernet and Interlaken protocols. The FPGA is optimized for power efficiency through a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10AX066N2F40E1HG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066N2F40E1HG
FPGA Programmable Logic Device 696-10AX066N2F40E1HG
FPGA - Field Programmable Gate Array Product overview: 10AX066N2F40E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N2F40E1HG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX066N2F40E1HG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N2F40E1HG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066N2F40E1HG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066N2F40E1HG-ND
FPGAs (Field Programmable Gate Array) 10AX066N2F40E1HG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1352354-10AX066N2F40E1HG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1352354-10AX066N2F40E1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1352354-10AX066N2F40E1HG
Win Source Part Number: 1352354-10AX066N2F40 E1HG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 588 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1517-BBGA, FCBGA Supplier Device Package: 1517-FBGA (40x40) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1352354-10AX066N2F40E1HG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria 10 GX
Package: Tray
Standard Package: 1
Number of I/O: 588
Number of LABs/CLBs: 250540
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Voltage - Supply: 0.87V ~ 0.98V
Mounting Type: Surface Mount
Package / Case: 1517-BBGA, FCBGA
Supplier Device Package: 1517-FBGA (40x40)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066N2F40E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066N2F40E1HG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066N2F40E1HG
IC FPGA 588 I/O 1517FBGA

IC FPGA 588 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066N2F40E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066N2F40E1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066N2F40E1HG
IC FPGA 588 I/O 1517FBGA

IC FPGA 588 I/O 1517FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066N2F40E1HG
FPGA - Field Programmable Gate Array 10AX066N2F40E1HG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066N2F40E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066N2F40E1HG
FPGAs (Field Programmable Gate Array) 10AX066N2F40E1HG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX066N2F40E1HG 10AX066N2F40E1HG-ND 1352354-10AX066N2F40E1HG 10AX066N2F40E1HG 10AX066N2F40E1HG 10AX066N2F40E1HG 10AX066N2F40E1HG
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Internal Frequency 1500 MHz
User I/Os 696 pins 588 pins 588 pins
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details