Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057K2F35E2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057K2F35E2LG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA supports a range of advanced features, including variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and high-speed transceivers. It is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and secure communications. The device also includes support for multiple memory standards and has a robust configuration and booting process, which can be beneficial for dynamic and partial reconfiguration scenarios. With 396 I/O pins and housed in a 1152FBGA package, the 10AX057K2F35E2LG is designed to meet the demands of modern applications requiring flexibility and high throughput.

Datasheet Summary
Powered by GS/AI

The 10AX057K2F35E2LG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA supports a range of advanced features, including variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and high-speed transceivers. It is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and secure communications. The device also includes support for multiple memory standards and has a robust configuration and booting process, which can be beneficial for dynamic and partial reconfiguration scenarios. With 396 I/O pins and housed in a 1152FBGA package, the 10AX057K2F35E2LG is designed to meet the demands of modern applications requiring flexibility and high throughput.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057K2F35E2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057K2F35E2LG-ND
FPGAs (Field Programmable Gate Array) 10AX057K2F35E2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F35E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F35E2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F35E2LG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX057K2F35E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057K2F35E2LG
FPGAs (Field Programmable Gate Array) 10AX057K2F35E2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057K2F35E2LG
FPGA - Field Programmable Gate Array 10AX057K2F35E2LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F35E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F35E2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F35E2LG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057K2F35E2LG-ND 10AX057K2F35E2LG 10AX057K2F35E2LG 10AX057K2F35E2LG 10AX057K2F35E2LG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data