Intel Corporation FPGAs (Field Programmable Gate Array) 10AX022C3U19I2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX022C3U19I2LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a comprehensive set of I/O options, support for multiple memory standards, and integrated hard IP for PCIe and Ethernet. The device is suitable for applications such as channel and switch cards, 40G/100G muxponders, cloud computing servers, and diagnostic imaging systems. Its architecture supports dynamic and partial reconfiguration, making it adaptable for evolving project requirements. The Arria 10 GX series is particularly noted for its variable-precision DSP blocks and embedded memory capabilities, which enhance its versatility in complex processing tasks.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX022C3U19I2LG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a comprehensive set of I/O options, support for multiple memory standards, and integrated hard IP for PCIe and Ethernet. The device is suitable for applications such as channel and switch cards, 40G/100G muxponders, cloud computing servers, and diagnostic imaging systems. Its architecture supports dynamic and partial reconfiguration, making it adaptable for evolving project requirements. The Arria 10 GX series is particularly noted for its variable-precision DSP blocks and embedded memory capabilities, which enhance its versatility in complex processing tasks.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX022C3U19I2LG-ND
FPGAs (Field Programmable Gate Array) 10AX022C3U19I2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX022C3U19I2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX022C3U19I2LG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX022C3U19I2LG
FPGAs (Field Programmable Gate Array) 10AX022C3U19I2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX022C3U19I2LG
FPGA - Field Programmable Gate Array 10AX022C3U19I2LG
FPGA - Field Programmable Gate Array Arria 10 GX 220 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 220 FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX022C3U19I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX022C3U19I2LG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX022C3U19I2LG-ND 10AX022C3U19I2LG 10AX022C3U19I2LG 10AX022C3U19I2LG 10AX022C3U19I2LG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BFBGA Other; 484-BFBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 220000 220000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details