Intel Corporation 0.9V FPGA Programmable Logic Device 10AX032E3F29E2SG

Description
FPGA Arria® 10 GX Family 320000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX032E3F29E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX032E3F29E2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® 10 GX Family 320000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX032E3F29E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX032E3F29E2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-10AX032E3F29E2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX032E3F29E2SG
0.9V FPGA Programmable Logic Device 696-10AX032E3F29E2SG
FPGA Arria® 10 GX Family 320000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX032E3F29E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX032E3F29E2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 320000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX032E3F29E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX032E3F29E2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX032E3F29E2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX032E3F29E2SG-ND
FPGAs (Field Programmable Gate Array) 10AX032E3F29E2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 21040128 320000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 21040128 320000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323230-10AX032E3F29E2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323230-10AX032E3F29E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323230-10AX032E3F29E2SG
Manufacturer: Intel Win Source Part Number: 1323230-10AX032E3F29 E2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 360 Number of LABs/CLBs: 119900 Number of Logic Elements/Cells: 320000 Total RAM Bits: 21040128 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 780-FBGA, FC (29x29) Temperature Range - Operating: 0°C ~ 100°C (TJ) Case / Package: 780-BBGA, FCBGA ECCN: 5A002A1 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 965125 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323230-10AX032E3F29E2SG
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 360
Number of LABs/CLBs: 119900
Number of Logic Elements/Cells: 320000
Total RAM Bits: 21040128
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 780-FBGA, FC (29x29)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
Case / Package: 780-BBGA, FCBGA
ECCN: 5A002A1
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 965125
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX032E3F29E2SG
FPGA - Field Programmable Gate Array 10AX032E3F29E2SG
FPGA - Field Programmable Gate Array Arria 10 GX 320 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 320 FPGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX032E3F29E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX032E3F29E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX032E3F29E2SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX032E3F29E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX032E3F29E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX032E3F29E2SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX032E3F29E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX032E3F29E2SG
FPGAs (Field Programmable Gate Array) 10AX032E3F29E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 21040128 320000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 21040128 320000 780-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX032E3F29E2SG 10AX032E3F29E2SG-ND 1323230-10AX032E3F29E2SG 10AX032E3F29E2SG 10AX032E3F29E2SG 10AX032E3F29E2SG 10AX032E3F29E2SG
Product Name 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780 780
Internal Frequency 1500 MHz
User I/Os 384 pins 360 pins 360 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-1N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 168 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details