Intel Corporation FPGA Programmable Logic Device 10AX066N3F40I2SG

Description
FPGA - Field Programmable Gate Array Product overview: 10AX066N3F40I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N3F40I2SG can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: 10AX066N3F40I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N3F40I2SG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX066N3F40I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The device supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. It is also equipped with high-speed transceivers, supporting data rates suitable for demanding applications like 40G/100G muxponders and transponders. Engineers considering this FPGA should evaluate its performance specifications, power efficiency, and suitability for their specific application requirements.

Datasheet Summary
Powered by GS/AI

The 10AX066N3F40I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The device supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. It is also equipped with high-speed transceivers, supporting data rates suitable for demanding applications like 40G/100G muxponders and transponders. Engineers considering this FPGA should evaluate its performance specifications, power efficiency, and suitability for their specific application requirements.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10AX066N3F40I2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066N3F40I2SG
FPGA Programmable Logic Device 696-10AX066N3F40I2SG
FPGA - Field Programmable Gate Array Product overview: 10AX066N3F40I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N3F40I2SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: 10AX066N3F40I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066N3F40I2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066N3F40I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066N3F40I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX066N3F40I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323201-10AX066N3F40I2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323201-10AX066N3F40I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323201-10AX066N3F40I2SG
Manufacturer: Intel Win Source Part Number: 1323201-10AX066N3F40 I2SG Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 588 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1517-FCBGA (40x40) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1517-BBGA, FCBGA ECCN: 3A001A7B Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 967706 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323201-10AX066N3F40I2SG
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 588
Number of LABs/CLBs: 250540
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1517-FCBGA (40x40)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1517-BBGA, FCBGA
ECCN: 3A001A7B
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 967706
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066N3F40I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066N3F40I2SG
FPGAs (Field Programmable Gate Array) 10AX066N3F40I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066N3F40I2SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX066N3F40I2SG
FPGAs (Field Programmable Gate Array) 10AX066N3F40I2SG
IC FPGA 588 I/O 1517FBGA

IC FPGA 588 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066N3F40I2SG
FPGA - Field Programmable Gate Array 10AX066N3F40I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066N3F40I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066N3F40I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066N3F40I2SG
IC FPGA 588 I/O 1517FBGA

IC FPGA 588 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066N3F40I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066N3F40I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066N3F40I2SG
IC FPGA 588 I/O 1517FBGA

IC FPGA 588 I/O 1517FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX066N3F40I2SG 10AX066N3F40I2SG-ND 1323201-10AX066N3F40I2SG 10AX066N3F40I2SG 10AX066N3F40I2SG 10AX066N3F40I2SG 10AX066N3F40I2SG 10AX066N3F40I2SG
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Internal Frequency 1500 MHz
User I/Os 696 pins 588 pins 588 pins
Supply Voltage Other; 950 mV Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-4 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 208 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details