Intel Corporation FPGAs (Field Programmable Gate Array) 10AX032H4F34I3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX032H4F34I3SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. Specific use cases include channel and switch cards in remote radio heads, 40G/100G muxponders, diagnostic imaging, and missile guidance systems. The device is equipped with multiple I/O options, including 384 I/Os in a 1152FBGA package, and supports various memory standards, enhancing its versatility in different design scenarios. Engineers considering this FPGA will find it beneficial for applications requiring a balance of performance and power efficiency, along with a robust feature set for complex processing tasks.

Datasheet Summary
Powered by GS/AI

The 10AX032H4F34I3SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. Specific use cases include channel and switch cards in remote radio heads, 40G/100G muxponders, diagnostic imaging, and missile guidance systems. The device is equipped with multiple I/O options, including 384 I/Os in a 1152FBGA package, and supports various memory standards, enhancing its versatility in different design scenarios. Engineers considering this FPGA will find it beneficial for applications requiring a balance of performance and power efficiency, along with a robust feature set for complex processing tasks.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX032H4F34I3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX032H4F34I3SG-ND
FPGAs (Field Programmable Gate Array) 10AX032H4F34I3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX032H4F34I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX032H4F34I3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX032H4F34I3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX032H4F34I3SG
FPGA - Field Programmable Gate Array 10AX032H4F34I3SG
FPGA - Field Programmable Gate Array Arria 10 GX 320 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 320 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX032H4F34I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX032H4F34I3SG
FPGAs (Field Programmable Gate Array) 10AX032H4F34I3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX032H4F34I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX032H4F34I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX032H4F34I3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX032H4F34I3SG-ND 10AX032H4F34I3SG 10AX032H4F34I3SG 10AX032H4F34I3SG 10AX032H4F34I3SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 320000 320000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF1020C7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details