Intel Corporation FPGAs (Field Programmable Gate Array) 10AX027E2F27E2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX027E2F27E2SG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The FPGA is also equipped with high-speed transceivers, supporting data rates suitable for demanding communication tasks. Overall, the 10AX027E2F27E2SG is a versatile option for engineers looking for a reliable and efficient FPGA solution for their projects.

Datasheet Summary
Powered by GS/AI

The 10AX027E2F27E2SG is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device features a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. It supports various memory standards and includes advanced capabilities such as variable-precision DSP blocks and embedded memory blocks. The FPGA is also equipped with high-speed transceivers, supporting data rates suitable for demanding communication tasks. Overall, the 10AX027E2F27E2SG is a versatile option for engineers looking for a reliable and efficient FPGA solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX027E2F27E2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E2F27E2SG-ND
FPGAs (Field Programmable Gate Array) 10AX027E2F27E2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E2F27E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E2F27E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E2F27E2SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E2F27E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E2F27E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E2F27E2SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E2F27E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E2F27E2SG
FPGAs (Field Programmable Gate Array) 10AX027E2F27E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E2F27E2SG
FPGA - Field Programmable Gate Array 10AX027E2F27E2SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX027E2F27E2SG-ND 10AX027E2F27E2SG 10AX027E2F27E2SG 10AX027E2F27E2SG 10AX027E2F27E2SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details