Quarktwin Technology Ltd. Datasheets for Programmable Logic Devices (PLD)
Programmable logic devices (PLD) are designed with configurable logic and flip-flops linked together with programmable interconnect. PLDs provide specific functions, including device-to-device interfacing, data communication, signal processing, data display, timing and control operations, and almost every other function a system must perform.
Programmable Logic Devices (PLD): Learn more
| Product Name | Notes |
|---|---|
| - Field Programmable Gate Array (FPGA) IC | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1290240 40000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 1677312 50000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 562176 16000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 101 691200 25000 144-LQFP Exposed Pad | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 125 562176 16000 180-UFBGA, WLCSP | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 130 562176 16000 169-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1290240 40000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 1677312 50000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 178 691200 25000 256-LBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 246 562176 16000 324-LFBGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1290240 40000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 1677312 50000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 360 691200 25000 484-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1290240 40000 672-BGA | |
| MAX® 10 Field Programmable Gate Array (FPGA) IC 500 1677312 50000 672-BGA | |
| Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 528 112197632 1325000 1760-BBGA, FCBGA | |
| Stratix® 10 DX Field Programmable Gate Array (FPGA) IC 816 240123904 2753000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2500000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 1160 2800000 2912-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 374 31457280 378000 1152-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 392 51380224 612000 1152-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1100000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1650000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 1660000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2100000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2110000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2500000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 2800000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 688 850000 1760-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 1650000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2100000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2500000 2397-BBGA, FCBGA | |
| Stratix® 10 GX Field Programmable Gate Array (FPGA) IC 704 2800000 2397-BBGA, FCBGA |
| << Prev | Next >> |