Intel Corporation FPGAs (Field Programmable Gate Array) 10AX016E3F29E2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX016E3F29E2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. The device also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. With 288 I/O pins in a 780FBGA package, the 10AX016E3F29E2SG is designed to meet the demands of complex designs while providing flexibility for various applications. This FPGA is ideal for engineers looking for a reliable solution for high-performance computing and processing tasks.

Datasheet Summary
Powered by GS/AI

The 10AX016E3F29E2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. The device also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. With 288 I/O pins in a 780FBGA package, the 10AX016E3F29E2SG is designed to meet the demands of complex designs while providing flexibility for various applications. This FPGA is ideal for engineers looking for a reliable solution for high-performance computing and processing tasks.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX016E3F29E2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX016E3F29E2SG-ND
FPGAs (Field Programmable Gate Array) 10AX016E3F29E2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F29E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F29E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F29E2SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016E3F29E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX016E3F29E2SG
FPGAs (Field Programmable Gate Array) 10AX016E3F29E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 288 10086400 160000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016E3F29E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX016E3F29E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX016E3F29E2SG
IC FPGA 288 I/O 780FBGA

IC FPGA 288 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX016E3F29E2SG
FPGA - Field Programmable Gate Array 10AX016E3F29E2SG
FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX016E3F29E2SG-ND 10AX016E3F29E2SG 10AX016E3F29E2SG 10AX016E3F29E2SG 10AX016E3F29E2SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 160000 160000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details