Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057K2F35I1HG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX057K2F35I1HG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications that require a balance of performance and power consumption. This FPGA offers enhanced capabilities compared to previous generations, making it suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, a high number of embedded memory blocks, and support for various memory standards. The device is equipped with variable-precision DSP blocks, which facilitate efficient floating-point arithmetic operations. Additionally, it supports high-speed transceivers, making it ideal for applications such as 40G/100G muxponders, mobile backhaul, and diagnostic imaging systems. Engineers considering this FPGA for their projects should evaluate its specifications in relation to their performance and power requirements, as well as its suitability for the intended application domain.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX057K2F35I1HG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications that require a balance of performance and power consumption. This FPGA offers enhanced capabilities compared to previous generations, making it suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, a high number of embedded memory blocks, and support for various memory standards. The device is equipped with variable-precision DSP blocks, which facilitate efficient floating-point arithmetic operations. Additionally, it supports high-speed transceivers, making it ideal for applications such as 40G/100G muxponders, mobile backhaul, and diagnostic imaging systems. Engineers considering this FPGA for their projects should evaluate its specifications in relation to their performance and power requirements, as well as its suitability for the intended application domain.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057K2F35I1HG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057K2F35I1HG-ND
FPGAs (Field Programmable Gate Array) 10AX057K2F35I1HG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057K2F35I1HG
FPGA - Field Programmable Gate Array 10AX057K2F35I1HG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F35I1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F35I1HG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F35I1HG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX057K2F35I1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057K2F35I1HG
FPGAs (Field Programmable Gate Array) 10AX057K2F35I1HG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F35I1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F35I1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F35I1HG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057K2F35I1HG-ND 10AX057K2F35I1HG 10AX057K2F35I1HG 10AX057K2F35I1HG 10AX057K2F35I1HG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 570000 570000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details