Intel Corporation FPGAs (Field Programmable Gate Array) 10AX022C3U19I2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX022C3U19I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, storage, medical, and military applications. It is equipped with multiple I/O options, including 240 I/Os in a 484UBGA package, and supports advanced memory standards. The device also includes features such as variable-precision DSP blocks and embedded memory blocks, which enhance its capability for complex computations and data handling. Engineers considering this FPGA for their projects will find it ideal for applications requiring high performance and efficiency, such as mobile backhaul, diagnostic imaging, and secure communications.

Datasheet Summary
Powered by GS/AI

The 10AX022C3U19I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, storage, medical, and military applications. It is equipped with multiple I/O options, including 240 I/Os in a 484UBGA package, and supports advanced memory standards. The device also includes features such as variable-precision DSP blocks and embedded memory blocks, which enhance its capability for complex computations and data handling. Engineers considering this FPGA for their projects will find it ideal for applications requiring high performance and efficiency, such as mobile backhaul, diagnostic imaging, and secure communications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX022C3U19I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX022C3U19I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX022C3U19I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX022C3U19I2SG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX022C3U19I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX022C3U19I2SG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX022C3U19I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX022C3U19I2SG
FPGAs (Field Programmable Gate Array) 10AX022C3U19I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 13752320 220000 484-BFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX022C3U19I2SG
FPGA - Field Programmable Gate Array 10AX022C3U19I2SG
FPGA - Field Programmable Gate Array Arria 10 GX 220 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 220 FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX022C3U19I2SG-ND 10AX022C3U19I2SG 10AX022C3U19I2SG 10AX022C3U19I2SG 10AX022C3U19I2SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BFBGA Other; 484-BFBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 220000 220000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC208-1X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 136 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details