Intel Corporation FPGAs (Field Programmable Gate Array) 10AX048K3F35I2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX048K3F35I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks for floating-point arithmetic, extensive embedded memory options, and high-speed transceivers. It is equipped with a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA also supports various memory standards and includes hard IP for PCIe and Ethernet, enhancing its versatility in complex designs. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and application suitability.

Datasheet Summary
Powered by GS/AI

The 10AX048K3F35I2SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks for floating-point arithmetic, extensive embedded memory options, and high-speed transceivers. It is equipped with a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA also supports various memory standards and includes hard IP for PCIe and Ethernet, enhancing its versatility in complex designs. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and application suitability.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX048K3F35I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX048K3F35I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX048K3F35I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX048K3F35I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX048K3F35I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX048K3F35I2SG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048K3F35I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX048K3F35I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX048K3F35I2SG
IC FPGA 396 I/O 1152FBGA

IC FPGA 396 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX048K3F35I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX048K3F35I2SG
FPGAs (Field Programmable Gate Array) 10AX048K3F35I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 396 5664768 480000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX048K3F35I2SG
FPGA - Field Programmable Gate Array 10AX048K3F35I2SG
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX048K3F35I2SG-ND 10AX048K3F35I2SG 10AX048K3F35I2SG 10AX048K3F35I2SG 10AX048K3F35I2SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 480000 480000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820GM883B-3 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details