Intel Corporation FPGAs (Field Programmable Gate Array) 10AX027H4F34E3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3560-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3560-ND
FPGAs (Field Programmable Gate Array) 544-3560-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1265100-10AX027H4F34E3SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1265100-10AX027H4F34E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1265100-10AX027H4F34E3SG
Win Source Part Number: 1265100-10AX027H4F34 E3SG Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Mounting: SMD (SMT) Number of I/O: 384 Number of LABs/CLBs: 101620 Number of Logic Elements/Cells: 270000 Total RAM Bits: 17870848 Voltage - Supply: 0.87V ~ 0.98V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 5A002A1 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Other Names: 544-3560,965846,10AX 027H4F34E3SG

Win Source Part Number: 1265100-10AX027H4F34E3SG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria 10 GX
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Number of I/O: 384
Number of LABs/CLBs: 101620
Number of Logic Elements/Cells: 270000
Total RAM Bits: 17870848
Voltage - Supply: 0.87V ~ 0.98V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 5A002A1
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 544-3560,965846,10AX027H4F34E3SG

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX027H4F34E3SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX027H4F34E3SG
FPGA Programmable Logic Device 696-10AX027H4F34E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA Product overview: 10AX027H4F34E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027H4F34E3SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA Product overview: 10AX027H4F34E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027H4F34E3SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027H4F34E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027H4F34E3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027H4F34E3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027H4F34E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027H4F34E3SG
FPGAs (Field Programmable Gate Array) 10AX027H4F34E3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 17870848 270000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027H4F34E3SG
FPGA - Field Programmable Gate Array 10AX027H4F34E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027H4F34E3SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX027H4F34E3SG
FPGAs (Field Programmable Gate Array) 10AX027H4F34E3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site
IC FPGA 384 I/O 1152FBGA - 386-10AX027H4F34E3SG - Utmel Electronic Limited
Hong Kong, China
IC FPGA 384 I/O 1152FBGA
386-10AX027H4F34E3SG
IC FPGA 384 I/O 1152FBGA 386-10AX027H4F34E3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027H4F34E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027H4F34E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027H4F34E3SG
IC FPGA 384 I/O 1152FBGA

IC FPGA 384 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3560-ND 1265100-10AX027H4F34E3SG 696-10AX027H4F34E3SG 10AX027H4F34E3SG 10AX027H4F34E3SG 10AX027H4F34E3SG 10AX027H4F34E3SG 386-10AX027H4F34E3SG 10AX027H4F34E3SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) IC FPGA 384 I/O 1152FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 270000 270000 270000 270000
Supply Voltage Other; 0.87V ~ 0.98V Other; 950 mV Other; 0.87V ~ 0.98V Other; 0.87V ~ 0.98V Other; 0.9V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EBC652-2X - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details