Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057N2F40I1SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057N2F40I1SG is part of the Intel Arria 10 FPGA family, which is designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features of the 10AX057N2F40I1SG include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The device supports advanced functionalities such as dynamic and partial reconfiguration, which allows for flexibility in design and operation. It also includes variable-precision DSP blocks and embedded memory options, enhancing its capability for complex computations and data handling. Engineers considering this FPGA should note its suitability for applications requiring high data throughput and efficient processing, such as 40G/100G muxponders, diagnostic imaging, and secure communications. The device's architecture supports various memory standards and includes hard IP for PCIe, making it versatile for integration into diverse systems.

Datasheet Summary
Powered by GS/AI

The 10AX057N2F40I1SG is part of the Intel Arria 10 FPGA family, which is designed for high-performance and power-efficient applications. This specific model is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features of the 10AX057N2F40I1SG include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The device supports advanced functionalities such as dynamic and partial reconfiguration, which allows for flexibility in design and operation. It also includes variable-precision DSP blocks and embedded memory options, enhancing its capability for complex computations and data handling. Engineers considering this FPGA should note its suitability for applications requiring high data throughput and efficient processing, such as 40G/100G muxponders, diagnostic imaging, and secure communications. The device's architecture supports various memory standards and includes hard IP for PCIe, making it versatile for integration into diverse systems.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057N2F40I1SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057N2F40I1SG-ND
FPGAs (Field Programmable Gate Array) 10AX057N2F40I1SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057N2F40I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057N2F40I1SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057N2F40I1SG
IC FPGA 588 I/O 1517FCBGA

IC FPGA 588 I/O 1517FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057N2F40I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057N2F40I1SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057N2F40I1SG
IC FPGA 588 I/O 1517FCBGA

IC FPGA 588 I/O 1517FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX057N2F40I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057N2F40I1SG
FPGAs (Field Programmable Gate Array) 10AX057N2F40I1SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 588 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057N2F40I1SG-ND 10AX057N2F40I1SG 10AX057N2F40I1SG 10AX057N2F40I1SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 570000 570000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details