The 10AX032H2F34I1HG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, offering improved performance over previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports a range of advanced features, including variable-precision DSP blocks, embedded memory blocks, and high-speed transceivers. It is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and secure communications. The FPGA also incorporates power-saving technologies, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its specifications in relation to their project requirements, particularly in terms of performance, power efficiency, and application compatibility.
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA
IC FPGA 384 I/O 1152FBGA
FPGA - Field Programmable Gate Array
Arria 10 GX Field Programmable Gate Array (FPGA) IC 384 21040128 320000 1152-BBGA, FCBGA
IC FPGA 384 I/O 1152FBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 10AX032H2F34I1HG-ND | 10AX032H2F34I1HG | 10AX032H2F34I1HG | 10AX032H2F34I1HG | 10AX032H2F34I1HG |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 1152-BBGA, FCBGA | Other; 1152-BBGA, FCBGA | |||
| Pins | 1152 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 320000 | 320000 |