Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057K2F40I1SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057K2F40I1SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology and offers enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA supports advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of I/O standards. It also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. The device is designed to accommodate dynamic and partial reconfiguration, which can be beneficial for applications requiring flexibility and adaptability. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported applications.

Datasheet Summary
Powered by GS/AI

The 10AX057K2F40I1SG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology and offers enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. Key features include a comprehensive set of power-saving technologies, making it ideal for power-sensitive applications. The FPGA supports advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of I/O standards. It also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. The device is designed to accommodate dynamic and partial reconfiguration, which can be beneficial for applications requiring flexibility and adaptability. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057K2F40I1SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057K2F40I1SG-ND
FPGAs (Field Programmable Gate Array) 10AX057K2F40I1SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F40I1SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F40I1SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F40I1SG
IC FPGA 696 I/O 1517FCBGA

IC FPGA 696 I/O 1517FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX057K2F40I1SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057K2F40I1SG
FPGAs (Field Programmable Gate Array) 10AX057K2F40I1SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F40I1SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F40I1SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F40I1SG
IC FPGA 696 I/O 1517FCBGA

IC FPGA 696 I/O 1517FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057K2F40I1SG-ND 10AX057K2F40I1SG 10AX057K2F40I1SG 10AX057K2F40I1SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details