Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057K2F40E1HG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057K2F40E1HG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. The device also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. With 696 I/O pins in a 1517FBGA package, the 10AX057K2F40E1HG is designed to meet the demands of complex designs while providing flexibility for various applications. This FPGA is ideal for engineers looking for a robust solution for high-performance computing and data processing tasks.

Datasheet Summary
Powered by GS/AI

The 10AX057K2F40E1HG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with advanced features such as variable-precision DSP blocks, embedded memory blocks, and support for multiple memory standards. The device also includes hard IP for PCIe and enhanced PCS for high-speed data transmission. With 696 I/O pins in a 1517FBGA package, the 10AX057K2F40E1HG is designed to meet the demands of complex designs while providing flexibility for various applications. This FPGA is ideal for engineers looking for a robust solution for high-performance computing and data processing tasks.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057K2F40E1HG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057K2F40E1HG-ND
FPGAs (Field Programmable Gate Array) 10AX057K2F40E1HG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057K2F40E1HG
FPGA - Field Programmable Gate Array 10AX057K2F40E1HG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F40E1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F40E1HG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F40E1HG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057K2F40E1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057K2F40E1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057K2F40E1HG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX057K2F40E1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057K2F40E1HG
FPGAs (Field Programmable Gate Array) 10AX057K2F40E1HG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 42082304 570000 1517-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057K2F40E1HG-ND 10AX057K2F40E1HG 10AX057K2F40E1HG 10AX057K2F40E1HG 10AX057K2F40E1HG
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 570000 570000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details