Intel Corporation 0.9V FPGA Programmable Logic Device 10AX027E3F27I2SG

Description
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 672-Pin FBGA Product overview: 10AX027E3F27I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F27I2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 672-Pin FBGA Product overview: 10AX027E3F27I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F27I2SG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-10AX027E3F27I2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX027E3F27I2SG
0.9V FPGA Programmable Logic Device 696-10AX027E3F27I2SG
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 672-Pin FBGA Product overview: 10AX027E3F27I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F27I2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 672-Pin FBGA Product overview: 10AX027E3F27I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F27I2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1357291-10AX027E3F27I2SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1357291-10AX027E3F27I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1357291-10AX027E3F27I2SG
Win Source Part Number: 1357291-10AX027E3F27 I2SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 672-BBGA, FCBGA Supplier Device Package: 672-FBGA, FC (27x27) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 5A002A1 Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 270000 Total RAM Bits: 17870848 Number of I/O: 240 Number of LABs/CLBs: 101620

Win Source Part Number: 1357291-10AX027E3F27I2SG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 GX
Package: Tray
Product Status: Active
Package / Case: 672-BBGA, FCBGA
Supplier Device Package: 672-FBGA, FC (27x27)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 5A002A1
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 270000
Total RAM Bits: 17870848
Number of I/O: 240
Number of LABs/CLBs: 101620

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E3F27I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E3F27I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX027E3F27I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E3F27I2SG
FPGA - Field Programmable Gate Array 10AX027E3F27I2SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E3F27I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E3F27I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E3F27I2SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E3F27I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E3F27I2SG
FPGAs (Field Programmable Gate Array) 10AX027E3F27I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 17870848 270000 672-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E3F27I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E3F27I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E3F27I2SG
IC FPGA 240 I/O 672FBGA

IC FPGA 240 I/O 672FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX027E3F27I2SG 1357291-10AX027E3F27I2SG 10AX027E3F27I2SG-ND 10AX027E3F27I2SG 10AX027E3F27I2SG 10AX027E3F27I2SG 10AX027E3F27I2SG
Product Name 0.9V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-BBGA, FCBGA Other; 672-BBGA, FCBGA
Pins 672 672
Internal Frequency 1500 MHz
User I/Os 384 pins 240 pins 240 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details