Intel Corporation FPGAs (Field Programmable Gate Array) 10AX016C3U19E2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA
Request a Quote Datasheet
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX016C3U19E2SG-ND
FPGAs (Field Programmable Gate Array) 10AX016C3U19E2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-10AX016C3U19E2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX016C3U19E2SG
0.9V FPGA Programmable Logic Device 696-10AX016C3U19E2SG
FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 484-Pin FC-UFBGA Product overview: 10AX016C3U19E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016C3U19E2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 160000 Cells 20nm Technology 0.9V 484-Pin FC-UFBGA Product overview: 10AX016C3U19E2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX016C3U19E2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG - 853689-10AX016C3U19E2SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG
853689-10AX016C3U19E2SG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG 853689-10AX016C3U19E2SG
Manufacturer: Intel Win Source Part Number: 853689-10AX016C3U19E 2SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 240 10086400 160000 Package: Tray Number of I/O: 240 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 853689-10AX016C3U19E2SG
Series: Arria 10 GX
Features: series Field Programmable Gate Array (FPGA) IC 240 10086400 160000
Package: Tray
Number of I/O: 240
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX016C3U19E2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX016C3U19E2SG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX016C3U19E2SG
FPGA - Field Programmable Gate Array 10AX016C3U19E2SG
FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 160 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX016C3U19E2SG
FPGAs (Field Programmable Gate Array) 10AX016C3U19E2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 240 10086400 160000 484-BFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX016C3U19E2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX016C3U19E2SG
IC FPGA 240 I/O 484UBGA

IC FPGA 240 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX016C3U19E2SG-ND 696-10AX016C3U19E2SG 853689-10AX016C3U19E2SG 10AX016C3U19E2SG 10AX016C3U19E2SG 10AX016C3U19E2SG 10AX016C3U19E2SG
Product Name FPGAs (Field Programmable Gate Array) 0.9V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX016C3U19E2SG Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BFBGA Other; Tray Other; 484-BFBGA
Pins 484
Operating Temperature 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F)
Registers 246040
Internal Frequency 1500 MHz
Unlock Full Specs
to access all available technical data