Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057H4F34I3SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057H4F34I3SG is part of the Arria 10 FPGA family from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a significant number of I/O pins, specifically 492, and is packaged in a 1152FBGA format. The Arria 10 series is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. It supports advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of memory standards. The device is optimized for power efficiency, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Datasheet Summary
Powered by GS/AI

The 10AX057H4F34I3SG is part of the Arria 10 FPGA family from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a significant number of I/O pins, specifically 492, and is packaged in a 1152FBGA format. The Arria 10 series is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. It supports advanced functionalities such as variable-precision DSP blocks, embedded memory blocks, and a range of memory standards. The device is optimized for power efficiency, making it ideal for power-sensitive applications. Engineers considering this FPGA should evaluate its capabilities in relation to their specific project requirements, particularly in high-performance and power-sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057H4F34I3SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057H4F34I3SG-ND
FPGAs (Field Programmable Gate Array) 10AX057H4F34I3SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H4F34I3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057H4F34I3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057H4F34I3SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H4F34I3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057H4F34I3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057H4F34I3SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX057H4F34I3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057H4F34I3SG
FPGAs (Field Programmable Gate Array) 10AX057H4F34I3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057H4F34I3SG
FPGA - Field Programmable Gate Array 10AX057H4F34I3SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057H4F34I3SG-ND 10AX057H4F34I3SG 10AX057H4F34I3SG 10AX057H4F34I3SG 10AX057H4F34I3SG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details