Intel Corporation FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX066K3F40I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. Key features include a significant number of I/O pins, embedded memory blocks, and support for various memory standards. The FPGA supports dynamic and partial reconfiguration, allowing for flexibility in design and deployment. Additionally, it includes advanced DSP blocks for variable-precision arithmetic, making it ideal for applications requiring high computational capabilities. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and application suitability.

Datasheet Summary
Powered by GS/AI

The 10AX066K3F40I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across markets such as wireless, wireline, broadcast, computing, medical, and military. Key features include a significant number of I/O pins, embedded memory blocks, and support for various memory standards. The FPGA supports dynamic and partial reconfiguration, allowing for flexibility in design and deployment. Additionally, it includes advanced DSP blocks for variable-precision arithmetic, making it ideal for applications requiring high computational capabilities. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and application suitability.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX066K3F40I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066K3F40I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066K3F40I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066K3F40I2SG
FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K3F40I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066K3F40I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K3F40I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066K3F40I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX066K3F40I2SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX066K3F40I2SG
FPGAs (Field Programmable Gate Array) 10AX066K3F40I2SG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066K3F40I2SG
FPGA - Field Programmable Gate Array 10AX066K3F40I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX066K3F40I2SG-ND 10AX066K3F40I2SG 10AX066K3F40I2SG 10AX066K3F40I2SG 10AX066K3F40I2SG 10AX066K3F40I2SG
Product Name FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 660000 660000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details