Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057H2F34I2SG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057H2F34I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with a significant number of I/O pins, specifically 492, and comes in a 1152FBGA package. The device is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems, among others. Engineers considering this FPGA should note its adaptability for diverse applications and its efficient resource management, which includes embedded memory blocks and variable-precision DSP capabilities. This makes the 10AX057H2F34I2SG a strong candidate for projects requiring high performance and flexibility in design.

Datasheet Summary
Powered by GS/AI

The 10AX057H2F34I2SG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications. The FPGA supports a variety of markets, including wireless, wireline, broadcast, computing, medical, and military applications. It is equipped with a significant number of I/O pins, specifically 492, and comes in a 1152FBGA package. The device is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems, among others. Engineers considering this FPGA should note its adaptability for diverse applications and its efficient resource management, which includes embedded memory blocks and variable-precision DSP capabilities. This makes the 10AX057H2F34I2SG a strong candidate for projects requiring high performance and flexibility in design.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057H2F34I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057H2F34I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX057H2F34I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H2F34I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057H2F34I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057H2F34I2SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX057H2F34I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057H2F34I2SG
FPGAs (Field Programmable Gate Array) 10AX057H2F34I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057H2F34I2SG
FPGA - Field Programmable Gate Array 10AX057H2F34I2SG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H2F34I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057H2F34I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057H2F34I2SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057H2F34I2SG-ND 10AX057H2F34I2SG 10AX057H2F34I2SG 10AX057H2F34I2SG 10AX057H2F34I2SG
Product Name FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 570000 570000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EQI208-2X - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 148 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details