Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG

Description
Win Source Part Number: 1357175-10AX066H3F34 I2LG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Number of I/O: 492 Number of LABs/CLBs: 250540
Request a Quote Datasheet
Description
Win Source Part Number: 1357175-10AX066H3F34 I2LG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Number of I/O: 492 Number of LABs/CLBs: 250540
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1357175-10AX066H3F34I2LG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1357175-10AX066H3F34I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1357175-10AX066H3F34I2LG
Win Source Part Number: 1357175-10AX066H3F34 I2LG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: -40°C ~ 100°C (TJ) Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Arria 10 GX Package: Tray Product Status: Active Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FCBGA (35x35) Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A001A7B Voltage - Supply: 0.87V ~ 0.93V Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Number of I/O: 492 Number of LABs/CLBs: 250540

Win Source Part Number: 1357175-10AX066H3F34I2LG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Arria 10 GX
Package: Tray
Product Status: Active
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FCBGA (35x35)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A001A7B
Voltage - Supply: 0.87V ~ 0.93V
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Number of I/O: 492
Number of LABs/CLBs: 250540

Buy Now Datasheet
0.9V FPGA Programmable Logic Device - 696-10AX066H3F34I2LG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX066H3F34I2LG
0.9V FPGA Programmable Logic Device 696-10AX066H3F34I2LG
FPGA Arria® 10 GX Family 660000 Cells 20nm Technology 0.9V 1152-Pin FC-FBGA Product overview: 10AX066H3F34I2LG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2LG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 660000 Cells 20nm Technology 0.9V 1152-Pin FC-FBGA Product overview: 10AX066H3F34I2LG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2LG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2LG-ND
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2LG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2LG
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066H3F34I2LG
FPGA - Field Programmable Gate Array 10AX066H3F34I2LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2LG
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2LG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1357175-10AX066H3F34I2LG 696-10AX066H3F34I2LG 10AX066H3F34I2LG-ND 10AX066H3F34I2LG 10AX066H3F34I2LG 10AX066H3F34I2LG 10AX066H3F34I2LG 10AX066H3F34I2LG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 660000 660000 660000
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.87V ~ 0.93V Other; 950 mV Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Package Type Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data