Intel Corporation Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES

Description
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Number of LABs/CLBs: 250540 Total RAM Bits: 49610752 Number of I/O: 492 Voltage - Supply: 0.87V ~ 0.93V Operating Temperature: -40°C ~ 100°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Number of LABs/CLBs: 250540 Total RAM Bits: 49610752 Number of I/O: 492 Voltage - Supply: 0.87V ~ 0.93V Operating Temperature: -40°C ~ 100°C (TJ) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Number of LABs/CLBs: 250540 Total RAM Bits: 49610752 Number of I/O: 492 Voltage - Supply: 0.87V ~ 0.93V Operating Temperature: -40°C ~ 100°C (TJ) Mounting Type: Surface Mount

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Arria 10 GX
Package: Tray
Number of LABs/CLBs: 250540
Total RAM Bits: 49610752
Number of I/O: 492
Voltage - Supply: 0.87V ~ 0.93V
Operating Temperature: -40°C ~ 100°C (TJ)
Mounting Type: Surface Mount

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H4F34I3SGES-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066H4F34I3SGES-ND
FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX066H4F34I3SGES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066H4F34I3SGES
FPGA Programmable Logic Device 696-10AX066H4F34I3SGES
IC FPGA 492 I/O 1152FCBGA Product overview: 10AX066H4F34I3SGES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H4F34I3SG ES can be used for catalog matching and distributor lookup.

IC FPGA 492 I/O 1152FCBGA Product overview: 10AX066H4F34I3SGES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H4F34I3SGES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H4F34I3SGES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066H4F34I3SGES
FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H4F34I3SGES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066H4F34I3SGES
Embedded - FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES
IC FPGA 492 I/O 1152FCBGA

IC FPGA 492 I/O 1152FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066H4F34I3SGES - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX066H4F34I3SGES
FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES
IC FPGA 492 I/O 1152FCBGA

IC FPGA 492 I/O 1152FCBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H4F34I3SGES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066H4F34I3SGES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H4F34I3SGES
IC FPGA 492 I/O 1152FCBGA

IC FPGA 492 I/O 1152FCBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX066H4F34I3SGES-ND 696-10AX066H4F34I3SGES 10AX066H4F34I3SGES 10AX066H4F34I3SGES 10AX066H4F34I3SGES 10AX066H4F34I3SGES
Product Name Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Supply Voltage Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other; 0.87V ~ 0.93V Other
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details