Intel Corporation FPGA Programmable Logic Device 10AX048E4F29E3SG

Description
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048E4F29E3SG can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048E4F29E3SG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX048E4F29E3SG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a significant number of adaptive logic modules, variable-precision DSP blocks, and embedded memory blocks, which provide flexibility for complex designs. The device supports multiple memory standards and includes hard IP for PCIe Gen1, Gen2, and Gen3, as well as enhanced PCS hard IP for high-speed Ethernet and Interlaken protocols. Its capabilities make it suitable for applications such as channel and switch cards, diagnostic imaging, and server acceleration. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported interfaces.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX048E4F29E3SG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a significant number of adaptive logic modules, variable-precision DSP blocks, and embedded memory blocks, which provide flexibility for complex designs. The device supports multiple memory standards and includes hard IP for PCIe Gen1, Gen2, and Gen3, as well as enhanced PCS hard IP for high-speed Ethernet and Interlaken protocols. Its capabilities make it suitable for applications such as channel and switch cards, diagnostic imaging, and server acceleration. Engineers considering this FPGA should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported interfaces.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-10AX048E4F29E3SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX048E4F29E3SG
FPGA Programmable Logic Device 696-10AX048E4F29E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048E4F29E3SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048E4F29E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048E4F29E3SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3549-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3549-ND
FPGAs (Field Programmable Gate Array) 544-3549-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 5664768 480000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 5664768 480000 780-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG - 853692-10AX048E4F29E3SG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG
853692-10AX048E4F29E3SG
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG 853692-10AX048E4F29E3SG
Manufacturer: Intel Win Source Part Number: 853692-10AX048E4F29E 3SG Series: Arria 10 GX Features: series Field Programmable Gate Array (FPGA) IC 360 5664768 480000 Package: Tray Number of I/O: 360 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 10AX048E4F29E3SG-ND, 967644, 544-3549

Manufacturer: Intel
Win Source Part Number: 853692-10AX048E4F29E3SG
Series: Arria 10 GX
Features: series Field Programmable Gate Array (FPGA) IC 360 5664768 480000
Package: Tray
Number of I/O: 360
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 10AX048E4F29E3SG-ND, 967644, 544-3549

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX048E4F29E3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX048E4F29E3SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX048E4F29E3SG
FPGA - Field Programmable Gate Array 10AX048E4F29E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX048E4F29E3SG
FPGAs (Field Programmable Gate Array) 10AX048E4F29E3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 5664768 480000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 5664768 480000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX048E4F29E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX048E4F29E3SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX048E4F29E3SG 544-3549-ND 853692-10AX048E4F29E3SG 10AX048E4F29E3SG 10AX048E4F29E3SG 10AX048E4F29E3SG 10AX048E4F29E3SG
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048E4F29E3SG Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Internal Frequency 1500 MHz
User I/Os 492 pins 360 pins 360 pins
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details