Intel Corporation 0.9V FPGA Programmable Logic Device 10AX027E3F29I2SG

Description
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX027E3F29I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F29I2SG can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX027E3F29I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F29I2SG can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX027E3F29I2SG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a comprehensive set of I/O options, support for multiple memory standards, and integrated hard IP for PCIe Gen1, Gen2, and Gen3. The device also supports dynamic and partial reconfiguration, allowing for flexible design updates. With its variable-precision DSP blocks and embedded memory capabilities, the Arria 10 GX is suitable for applications requiring high data throughput and efficient processing. Engineers considering this FPGA for their projects should evaluate its specifications against their performance and power requirements, particularly in applications demanding high-speed data handling and processing efficiency.

Datasheet Summary
Powered by GS/AI

The Intel Arria 10 GX FPGA, specifically the part number 10AX027E3F29I2SG, is a high-performance, power-efficient device built on a 20 nm process technology. It is designed for mid-range applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. This FPGA offers enhanced performance compared to previous generations and incorporates advanced power-saving technologies. Key features include a comprehensive set of I/O options, support for multiple memory standards, and integrated hard IP for PCIe Gen1, Gen2, and Gen3. The device also supports dynamic and partial reconfiguration, allowing for flexible design updates. With its variable-precision DSP blocks and embedded memory capabilities, the Arria 10 GX is suitable for applications requiring high data throughput and efficient processing. Engineers considering this FPGA for their projects should evaluate its specifications against their performance and power requirements, particularly in applications demanding high-speed data handling and processing efficiency.

Suppliers

Company
Product
Description
Supplier Links
0.9V FPGA Programmable Logic Device - 696-10AX027E3F29I2SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.9V FPGA Programmable Logic Device
696-10AX027E3F29I2SG
0.9V FPGA Programmable Logic Device 696-10AX027E3F29I2SG
FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX027E3F29I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F29I2SG can be used for catalog matching and distributor lookup.

FPGA Arria® 10 GX Family 270000 Cells 20nm Technology 0.9V 780-Pin FC-FBGA Product overview: 10AX027E3F29I2SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 0.9V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX027E3F29I2SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E3F29I2SG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX027E3F29I2SG-ND
FPGAs (Field Programmable Gate Array) 10AX027E3F29I2SG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX027E3F29I2SG
FPGA - Field Programmable Gate Array 10AX027E3F29I2SG
FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 270 FPGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E3F29I2SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX027E3F29I2SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX027E3F29I2SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX027E3F29I2SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX027E3F29I2SG
FPGAs (Field Programmable Gate Array) 10AX027E3F29I2SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 360 17870848 270000 780-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX027E3F29I2SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX027E3F29I2SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX027E3F29I2SG
IC FPGA 360 I/O 780FBGA

IC FPGA 360 I/O 780FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-10AX027E3F29I2SG 10AX027E3F29I2SG-ND 10AX027E3F29I2SG 10AX027E3F29I2SG 10AX027E3F29I2SG 10AX027E3F29I2SG
Product Name 0.9V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA
Pins 780 780
Internal Frequency 1500 MHz
User I/Os 384 pins 360 pins 360 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452AGC160-3 - 870617-EPF8452AGC160-3 - Win Source Electronics
Specs
Package Type QFP; Other; 160-PQFP (28x28)
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details