Intel Corporation FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SGES

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX066H3F34I2SGES is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, providing enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is optimized for mid-range applications that require a balance of performance and power efficiency. The FPGA is equipped with multiple I/O options and supports various memory standards, making it versatile for different project requirements. Engineers considering this FPGA should evaluate its specifications in relation to their specific application needs, particularly in high-performance and power-sensitive environments.

Datasheet Summary
Powered by GS/AI

The 10AX066H3F34I2SGES is part of the Intel Arria 10 family of FPGAs, which are designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, providing enhanced performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is optimized for mid-range applications that require a balance of performance and power efficiency. The FPGA is equipped with multiple I/O options and supports various memory standards, making it versatile for different project requirements. Engineers considering this FPGA should evaluate its specifications in relation to their specific application needs, particularly in high-performance and power-sensitive environments.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SGES-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SGES-ND
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SGES-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX066H3F34I2SGES - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX066H3F34I2SGES
FPGA Programmable Logic Device 696-10AX066H3F34I2SGES
Field Programmable Gate Array, PBGA1152, 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 10AX066H3F34I2SGES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2SG ES can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, PBGA1152, 35 X 35 MM, ROHS COMPLIANT, FBGA-1152 Product overview: 10AX066H3F34I2SGES from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX066H3F34I2SGES can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318253-10AX066H3F34I2SGES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318253-10AX066H3F34I2SGES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318253-10AX066H3F34I2SGES
Manufacturer: Intel Win Source Part Number: 1318253-10AX066H3F34 I2SGES Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 1 Mounting: Surface Mount Number of I/O: 492 Number of LABs/CLBs: 250540 Number of Logic Elements/Cells: 660000 Total RAM Bits: 49610752 Voltage - Supply: 0.87V ~ 0.93V Supplier Device Package: 1152-FCBGA (35x35) Temperature Range - Operating: -40°C ~ 100°C (TJ) Case / Package: 1152-BBGA, FCBGA ECCN: 3A001A7A Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 985546 RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1318253-10AX066H3F34I2SGES
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 1
Mounting: Surface Mount
Number of I/O: 492
Number of LABs/CLBs: 250540
Number of Logic Elements/Cells: 660000
Total RAM Bits: 49610752
Voltage - Supply: 0.87V ~ 0.93V
Supplier Device Package: 1152-FCBGA (35x35)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Case / Package: 1152-BBGA, FCBGA
ECCN: 3A001A7A
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 985546
RoHS Status: RoHS Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SGES - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SGES
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SGES
IC FPGA 492 I/O 1152FCBGA

IC FPGA 492 I/O 1152FCBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SGES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SGES
FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SGES
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 49610752 660000 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066H3F34I2SGES - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066H3F34I2SGES
Embedded - FPGAs (Field Programmable Gate Array) 10AX066H3F34I2SGES
IC FPGA 492 I/O 1152FCBGA

IC FPGA 492 I/O 1152FCBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX066H3F34I2SGES-ND 696-10AX066H3F34I2SGES 1318253-10AX066H3F34I2SGES 10AX066H3F34I2SGES 10AX066H3F34I2SGES 10AX066H3F34I2SGES
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 0.9 Other; 0.87V ~ 0.93V Other Other; 0.87V ~ 0.93V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A40B724C7 - Lingto Electronic Limited
Specs
System Gates 3.00E6
Logic Cells / Logic Blocks 38400
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details