Intel Corporation FPGAs (Field Programmable Gate Array) 10AX057H2F34E2LG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX057H2F34E2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, which enhances its performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is capable of handling high data rates and offers support for various memory standards, making it versatile for different project requirements. The FPGA is also designed to facilitate dynamic and partial reconfiguration, which can be beneficial for applications requiring flexibility and adaptability. Engineers considering this FPGA should evaluate its specifications in relation to their specific project needs, particularly in terms of performance requirements and power efficiency.

Datasheet Summary
Powered by GS/AI

The 10AX057H2F34E2LG is part of the Intel Arria 10 family of FPGAs, designed for high-performance and power-efficient applications. This specific model features a 20 nm process technology, which enhances its performance compared to previous generations of mid-range FPGAs. It is suitable for a variety of applications across multiple markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The device supports advanced features such as variable-precision DSP blocks, embedded memory blocks, and a comprehensive set of power-saving technologies. It is capable of handling high data rates and offers support for various memory standards, making it versatile for different project requirements. The FPGA is also designed to facilitate dynamic and partial reconfiguration, which can be beneficial for applications requiring flexibility and adaptability. Engineers considering this FPGA should evaluate its specifications in relation to their specific project needs, particularly in terms of performance requirements and power efficiency.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX057H2F34E2LG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX057H2F34E2LG-ND
FPGAs (Field Programmable Gate Array) 10AX057H2F34E2LG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H2F34E2LG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX057H2F34E2LG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX057H2F34E2LG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX057H2F34E2LG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX057H2F34E2LG
Embedded - FPGAs (Field Programmable Gate Array) 10AX057H2F34E2LG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX057H2F34E2LG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX057H2F34E2LG
FPGAs (Field Programmable Gate Array) 10AX057H2F34E2LG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 42082304 570000 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX057H2F34E2LG
FPGA - Field Programmable Gate Array 10AX057H2F34E2LG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX057H2F34E2LG-ND 10AX057H2F34E2LG 10AX057H2F34E2LG 10AX057H2F34E2LG 10AX057H2F34E2LG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Logic Cells / Logic Blocks 570000 570000
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details