Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX048H4F34E3SG

Description
Win Source Part Number: 1337258-10AX048H4F34 E3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 492 Number of LABs/CLBs: 183590 Number of Logic Elements/Cells: 480000 Total RAM Bits: 5664768 Voltage - Supply: 0.87V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet
Description
Win Source Part Number: 1337258-10AX048H4F34 E3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 492 Number of LABs/CLBs: 183590 Number of Logic Elements/Cells: 480000 Total RAM Bits: 5664768 Voltage - Supply: 0.87V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1337258-10AX048H4F34E3SG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1337258-10AX048H4F34E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1337258-10AX048H4F34E3SG
Win Source Part Number: 1337258-10AX048H4F34 E3SG Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Arria 10 GX Package: Tray Standard Package: 1 Number of I/O: 492 Number of LABs/CLBs: 183590 Number of Logic Elements/Cells: 480000 Total RAM Bits: 5664768 Voltage - Supply: 0.87V ~ 0.98V Mounting Type: Surface Mount Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA, FC (35x35) Temperature Range - Operating: 0°C ~ 100°C (TJ) ECCN: 3A001A7B Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel

Win Source Part Number: 1337258-10AX048H4F34E3SG
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Arria 10 GX
Package: Tray
Standard Package: 1
Number of I/O: 492
Number of LABs/CLBs: 183590
Number of Logic Elements/Cells: 480000
Total RAM Bits: 5664768
Voltage - Supply: 0.87V ~ 0.98V
Mounting Type: Surface Mount
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA, FC (35x35)
Temperature Range - Operating: 0°C ~ 100°C (TJ)
ECCN: 3A001A7B
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3543-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3543-ND
FPGAs (Field Programmable Gate Array) 544-3543-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 5664768 480000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 5664768 480000 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-10AX048H4F34E3SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-10AX048H4F34E3SG
FPGA Programmable Logic Device 696-10AX048H4F34E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048H4F34E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048H4F34E3SG can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA Product overview: 10AX048H4F34E3SG from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-10AX048H4F34E3SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX048H4F34E3SG - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
10AX048H4F34E3SG
FPGAs (Field Programmable Gate Array) 10AX048H4F34E3SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX048H4F34E3SG
FPGA - Field Programmable Gate Array 10AX048H4F34E3SG
FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

FPGA - Field Programmable Gate Array Arria 10 GX 480 FPGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 10AX048H4F34E3SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX048H4F34E3SG
FPGAs (Field Programmable Gate Array) 10AX048H4F34E3SG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 5664768 480000 1152-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 492 5664768 480000 1152-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX048H4F34E3SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX048H4F34E3SG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX048H4F34E3SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX048H4F34E3SG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX048H4F34E3SG
Embedded - FPGAs (Field Programmable Gate Array) 10AX048H4F34E3SG
IC FPGA 492 I/O 1152FBGA

IC FPGA 492 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1337258-10AX048H4F34E3SG 544-3543-ND 696-10AX048H4F34E3SG 10AX048H4F34E3SG 10AX048H4F34E3SG 10AX048H4F34E3SG 10AX048H4F34E3SG 10AX048H4F34E3SG
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 480000 480000 480000
Operating Temperature 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Supply Voltage Other; 0.87V ~ 0.98V Other; 950 mV Other; 0.87V ~ 0.98V Other; 0.87V ~ 0.98V Other
Package Type Other; 1152-BBGA, FCBGA Other; Tray Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details