Intel Corporation FPGAs (Field Programmable Gate Array) 10AX066K2F40I1HG

Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA
Request a Quote
Description
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 10AX066K2F40I1HG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA supports a range of advanced features, including variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and high-speed transceivers. It is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems. The device also supports multiple memory standards and includes hard IP for PCIe Gen1, Gen2, and Gen3, enhancing its versatility for different applications. Engineers considering the 10AX066K2F40I1HG should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported applications.

Datasheet Summary
Powered by GS/AI

The 10AX066K2F40I1HG is part of the Arria 10 family of FPGAs from Lingto Electronic Limited, designed for high-performance and power-efficient applications. This device is built on a 20 nm process technology, offering enhanced performance compared to previous generations of mid-range FPGAs. It features a comprehensive set of power-saving technologies, making it suitable for power-sensitive applications across various markets, including wireless, wireline, broadcast, computing, medical, and military sectors. The FPGA supports a range of advanced features, including variable-precision DSP blocks for floating-point arithmetic, embedded memory blocks, and high-speed transceivers. It is capable of handling complex tasks such as 40G/100G muxponders, diagnostic imaging, and missile guidance systems. The device also supports multiple memory standards and includes hard IP for PCIe Gen1, Gen2, and Gen3, enhancing its versatility for different applications. Engineers considering the 10AX066K2F40I1HG should evaluate its specifications against their project requirements, particularly in terms of performance, power efficiency, and supported applications.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 10AX066K2F40I1HG-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
10AX066K2F40I1HG-ND
FPGAs (Field Programmable Gate Array) 10AX066K2F40I1HG-ND
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K2F40I1HG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
10AX066K2F40I1HG
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 10AX066K2F40I1HG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - 10AX066K2F40I1HG - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
10AX066K2F40I1HG
Embedded - FPGAs (Field Programmable Gate Array) 10AX066K2F40I1HG
IC FPGA 696 I/O 1517FBGA

IC FPGA 696 I/O 1517FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 10AX066K2F40I1HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
10AX066K2F40I1HG
FPGAs (Field Programmable Gate Array) 10AX066K2F40I1HG
Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Arria 10 GX Field Programmable Gate Array (FPGA) IC 696 49610752 660000 1517-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
10AX066K2F40I1HG
FPGA - Field Programmable Gate Array 10AX066K2F40I1HG
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 10AX066K2F40I1HG-ND 10AX066K2F40I1HG 10AX066K2F40I1HG 10AX066K2F40I1HG 10AX066K2F40I1HG
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1517-BBGA, FCBGA Other; 1517-BBGA, FCBGA
Pins 1517
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 0.87V ~ 0.98V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details