L-com, Inc. Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 3'3" PCM1040

Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total Application PC/Server Power cord extension Powered devices Switch/Router
Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total Application PC/Server Power cord extension Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 3'3
North Andover, MA, United States
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 3'3"
PCM1040
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 3'3" PCM1040
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total Application PC/Server Power cord extension Powered devices Switch/Router

L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day.

Features

  • 17 AWG cable for superior power transfer
  • Connectors are C13 to C14, color is black
  • Domestic and European approved extension power cords
  • UL/CSA approved for domestic use, VDE & other approved for European use
  • Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total

Application

  • PC/Server
  • Power cord extension
  • Powered devices
  • Switch/Router
Supplier's Site
Cblsjt#17 60320 C13/c14 3 3 L-Com - 90M0823 - Newark, An Avnet Company
Chicago, IL, United States
Cblsjt#17 60320 C13/c14 3 3 L-Com
90M0823
Cblsjt#17 60320 C13/c14 3 3 L-Com 90M0823
CBLSJT#17 60320 C13/C14 3 3""

CBLSJT#17 60320 C13/C14 3 3""

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1040 90M0823
Product Name Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 3'3" Cblsjt#17 60320 C13/c14 3 3 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details