L-com, Inc. Datasheets for Cable Assemblies

Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more

Page: 1 10 20 30 40 50 56 57 58 59 60 61 62 63 64 65 66 67 68 70 80 90 100 110
Product Name Notes
L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. These...
L-com's LSZH power cords provide all the functionality of a standard AC power cord, but utilize a Low Smoke Zero Halogen jacket for applications where PVC cannot be used. Features...
The L-com Hospital Grade Locking Power Cordset contains a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing...
The L-com Locking Power Cords contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up...
The L-com Locking Power Cordset contains a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up...
The L-com Locking Power Cordsets contain a locking C13 connector that can latch to any existing C14 outlet, no special setup required, making these ideal for an existing set up...

<< Prev Next >>