PDUMNV15 -- 120V 15A MONITORED PDU L-COM
L-com, Inc.
120V 15A Monitored Pdu L-Com
PDUMNV15
Description
120V 15A MONITORED PDU
Description
120V 15A MONITORED PDU
Suppliers
120V 15A Monitored Pdu L-Com
52T1880
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
52T1880 |
|
Product Name
|
120V 15A Monitored Pdu L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type
BNC
View Details