L-com, Inc. Hospital Grade Power Cord, Clear Violet, SJT3-18 AWG, N5/15-EN60320C13, UL/CSA, 10FT PCM1052

Description
L-com stocks two popular, high quality external power cords for hospital/medical use. All assemblies are fully molded and meet the required safety specifications. Connectors are Hospital Grade N5/15 to C13. 18 AWG cable is gray, connector mold options are gray and clear. Features Sturdy, solid plug pins greatly reduce risk of bending/folding 18 AWG cable is gray; Connector mold options are clear and gray Hospital grade cordsets, N5/15 to C13 connectors Length: 10 feet (3.1 meters) UL/CSA approved for medical use Application Hospital device power Medical power applications
Description
L-com stocks two popular, high quality external power cords for hospital/medical use. All assemblies are fully molded and meet the required safety specifications. Connectors are Hospital Grade N5/15 to C13. 18 AWG cable is gray, connector mold options are gray and clear. Features Sturdy, solid plug pins greatly reduce risk of bending/folding 18 AWG cable is gray; Connector mold options are clear and gray Hospital grade cordsets, N5/15 to C13 connectors Length: 10 feet (3.1 meters) UL/CSA approved for medical use Application Hospital device power Medical power applications

Suppliers

Company
Product
Description
Supplier Links
Hospital Grade Power Cord, Clear Violet, SJT3-18 AWG, N5/15-EN60320C13, UL/CSA, 10FT - PCM1052 - L-com, Inc.
North Andover, MA, United States
Hospital Grade Power Cord, Clear Violet, SJT3-18 AWG, N5/15-EN60320C13, UL/CSA, 10FT
PCM1052
Hospital Grade Power Cord, Clear Violet, SJT3-18 AWG, N5/15-EN60320C13, UL/CSA, 10FT PCM1052
L-com stocks two popular, high quality external power cords for hospital/medical use. All assemblies are fully molded and meet the required safety specifications. Connectors are Hospital Grade N5/15 to C13. 18 AWG cable is gray, connector mold options are gray and clear. Features Sturdy, solid plug pins greatly reduce risk of bending/folding 18 AWG cable is gray; Connector mold options are clear and gray Hospital grade cordsets, N5/15 to C13 connectors Length: 10 feet (3.1 meters) UL/CSA approved for medical use Application Hospital device power Medical power applications

L-com stocks two popular, high quality external power cords for hospital/medical use. All assemblies are fully molded and meet the required safety specifications. Connectors are Hospital Grade N5/15 to C13. 18 AWG cable is gray, connector mold options are gray and clear.

Features

  • Sturdy, solid plug pins greatly reduce risk of bending/folding
  • 18 AWG cable is gray; Connector mold options are clear and gray
  • Hospital grade cordsets, N5/15 to C13 connectors
  • Length: 10 feet (3.1 meters)
  • UL/CSA approved for medical use

Application

  • Hospital device power
  • Medical power applications
Supplier's Site
Cblsjt#18 N5/15Hg-C13 Clr 10 L-Com - 90M0827 - Newark, An Avnet Company
Chicago, IL, United States
Cblsjt#18 N5/15Hg-C13 Clr 10 L-Com
90M0827
Cblsjt#18 N5/15Hg-C13 Clr 10 L-Com 90M0827
CBLSJT#18 N5/15HG-C13 CLR 10

CBLSJT#18 N5/15HG-C13 CLR 10

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1052 90M0827
Product Name Hospital Grade Power Cord, Clear Violet, SJT3-18 AWG, N5/15-EN60320C13, UL/CSA, 10FT Cblsjt#18 N5/15Hg-C13 Clr 10 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Coaxial Test Cable RG58C/U to 0.025″ Square Sockets - 1034 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details