NBW181608-100 -- FRP 18X16X8 120V PLATE L-COM
L-com, Inc.
Frp 18X16X8 120V Plate L-Com
NBW181608-100
Description
FRP 18x16x8" 120V Plate
Description
FRP 18x16x8" 120V Plate
Suppliers
Frp 18X16X8 120V Plate L-Com
90W1898
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
90W1898 |
|
Product Name
|
Frp 18X16X8 120V Plate L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female
View Details