PDUMNH20 -- 120V 20A MONITORED PDU L-COM
L-com, Inc.
120V 20A Monitored Pdu L-Com
PDUMNH20
Description
120V 20A MONITORED PDU
Description
120V 20A MONITORED PDU
Suppliers
120V 20A Monitored Pdu L-Com
52T1879
Supplier's Site
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
52T1879 |
|
Product Name
|
120V 20A Monitored Pdu L-Com |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female
View Details