L-com, Inc. Power Cord N5/15-C13, UL/CSA, 7'6" PCM1012

Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features Color: Black 18 AWG cable for superior power transfer Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Power Switch/Router
Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features Color: Black 18 AWG cable for superior power transfer Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Power Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Power Cord N5/15-C13, UL/CSA, 7'6
North Andover, MA, United States
Power Cord N5/15-C13, UL/CSA, 7'6"
PCM1012
Power Cord N5/15-C13, UL/CSA, 7'6" PCM1012
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features Color: Black 18 AWG cable for superior power transfer Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Power Switch/Router

L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day.

Features

  • Color: Black
  • 18 AWG cable for superior power transfer
  • Domestic UL/CSA listed replacement power cords
  • Molded hoods provide years of use

Application

  • PC/Server
  • Powered devices
  • Power
  • Switch/Router
Supplier's Site
Cblsvt#18 N5/15-60320C13 7 6 Rohs Compliant L-Com - 90M0815 - Newark, An Avnet Company
Chicago, IL, United States
Cblsvt#18 N5/15-60320C13 7 6 Rohs Compliant L-Com
90M0815
Cblsvt#18 N5/15-60320C13 7 6 Rohs Compliant L-Com 90M0815
CBLSVT#18 N5/15-60320C13 7 6 ROHS COMPLIANT: YES

CBLSVT#18 N5/15-60320C13 7 6 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1012 90M0815
Product Name Power Cord N5/15-C13, UL/CSA, 7'6" Cblsvt#18 N5/15-60320C13 7 6 Rohs Compliant L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG304 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details