L-com, Inc. N1-15P to C7 Power Cord UL/CSA Approved 6'7" (2.0m) PCM1000

Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Switch/Router Power
Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Switch/Router Power

Suppliers

Company
Product
Description
Supplier Links
N1-15P to C7 Power Cord UL/CSA Approved 6'7
North Andover, MA, United States
N1-15P to C7 Power Cord UL/CSA Approved 6'7" (2.0m)
PCM1000
N1-15P to C7 Power Cord UL/CSA Approved 6'7" (2.0m) PCM1000
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application PC/Server Powered devices Switch/Router Power

L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day.

Features

  • 18 AWG cable for superior power transfer
  • Color: Black
  • Domestic UL/CSA listed replacement power cords
  • Molded hoods provide years of use

Application

  • PC/Server
  • Powered devices
  • Switch/Router
  • Power
Supplier's Site
Cblspt#18 N1/15P-60320C7 67 L-Com - 90M0813 - Newark, An Avnet Company
Chicago, IL, United States
Cblspt#18 N1/15P-60320C7 67 L-Com
90M0813
Cblspt#18 N1/15P-60320C7 67 L-Com 90M0813
CBLSPT#18 N1/15P-60320C7 67

CBLSPT#18 N1/15P-60320C7 67

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1000 90M0813
Product Name N1-15P to C7 Power Cord UL/CSA Approved 6'7" (2.0m) Cblspt#18 N1/15P-60320C7 67 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to Stacking Banana Plugs - 1224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details