L-com, Inc. Power Cord N5/15-C13, UL/CSA, 9'10" PCM1014

Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router
Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Power Cord N5/15-C13, UL/CSA, 9'10
North Andover, MA, United States
Power Cord N5/15-C13, UL/CSA, 9'10"
PCM1014
Power Cord N5/15-C13, UL/CSA, 9'10" PCM1014
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router

L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day.

Features

  • 18 AWG cable for superior power transfer
  • Color: Black
  • Domestic UL/CSA listed replacement power cords
  • Molded hoods provide years of use

Application

  • Power
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site
Cblsjt18 N5/15-60320C13 910 L-Com - 90M0820 - Newark, An Avnet Company
Chicago, IL, United States
Cblsjt18 N5/15-60320C13 910 L-Com
90M0820
Cblsjt18 N5/15-60320C13 910 L-Com 90M0820
CBLSJT18 N5/15-60320C13 910

CBLSJT18 N5/15-60320C13 910

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1014 90M0820
Product Name Power Cord N5/15-C13, UL/CSA, 9'10" Cblsjt18 N5/15-60320C13 910 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hooks - 1050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details