L-com, Inc. Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 6'7" PCM1042

Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total UL/CSA approved for domestic use, VDE & other approved for European use Application PC/Server Powered devices Switch/Router Power cord extension
Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total UL/CSA approved for domestic use, VDE & other approved for European use Application PC/Server Powered devices Switch/Router Power cord extension

Suppliers

Company
Product
Description
Supplier Links
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 6'7
North Andover, MA, United States
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 6'7"
PCM1042
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 6'7" PCM1042
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total UL/CSA approved for domestic use, VDE & other approved for European use Application PC/Server Powered devices Switch/Router Power cord extension

L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day.

Features

  • 17 AWG cable for superior power transfer
  • Connectors are C13 to C14, color is black
  • Domestic and European approved extension power cords
  • Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total
  • UL/CSA approved for domestic use, VDE & other approved for European use

Application

  • PC/Server
  • Powered devices
  • Switch/Router
  • Power cord extension
Supplier's Site
Cblsjt#17 60320 C13/c14 6 7 Rohs Compliant L-Com - 90M0824 - Newark, An Avnet Company
Chicago, IL, United States
Cblsjt#17 60320 C13/c14 6 7 Rohs Compliant L-Com
90M0824
Cblsjt#17 60320 C13/c14 6 7 Rohs Compliant L-Com 90M0824
CBLSJT#17 60320 C13/C14 6 7"" ROHS COMPLIANT: YES

CBLSJT#17 60320 C13/C14 6 7"" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1042 90M0824
Product Name Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 6'7" Cblsjt#17 60320 C13/c14 6 7 Rohs Compliant L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XR Mini-Hooks - 1001XR - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details