L-com, Inc. Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 9'10" PCM1044

Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Application Power cord extension PC/Server Powered devices Switch/Router
Description
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Application Power cord extension PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 9'10
North Andover, MA, United States
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 9'10"
PCM1044
Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 9'10" PCM1044
L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day. Features Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total 17 AWG cable for superior power transfer Connectors are C13 to C14, color is black Domestic and European approved extension power cords UL/CSA approved for domestic use, VDE & other approved for European use Application Power cord extension PC/Server Powered devices Switch/Router

L-com now stocks popular, high quality external universally approved jumper power cords for domestic and European use. All assemblies are fully molded and meet the required safety specifications, namely UL/CSA and VDE among others. Connectors are C13 to C14, lengths are 3'3", 6'7" and 9'10". Heavy duty cable is 17 AWG, color is black. All items in stock ship same day.

Features

  • Max AMPS: 10A Max VOLTS: 250V Max CURRENT: 1250W Total
  • 17 AWG cable for superior power transfer
  • Connectors are C13 to C14, color is black
  • Domestic and European approved extension power cords
  • UL/CSA approved for domestic use, VDE & other approved for European use

Application

  • Power cord extension
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site
Cblsjt#17 60320 C13/c14 910 L-Com - 90M0825 - Newark, An Avnet Company
Chicago, IL, United States
Cblsjt#17 60320 C13/c14 910 L-Com
90M0825
Cblsjt#17 60320 C13/c14 910 L-Com 90M0825
CBLSJT#17 60320 C13/C14 910

CBLSJT#17 60320 C13/C14 910

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1044 90M0825
Product Name Power Cord SJT3-17 AWG, EN60320C13/C14, UL/CSA VDE, 9'10" Cblsjt#17 60320 C13/c14 910 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details