L-com, Inc. Frp 14X12X7 120V Heat L-Com NBW141207-1H0

Description
FRP 14x12x7" 120V Heat
Description
FRP 14x12x7" 120V Heat

Suppliers

Company
Product
Description
Supplier Links
Frp 14X12X7 120V Heat L-Com - 65W5539 - Newark, An Avnet Company
Chicago, IL, United States
Frp 14X12X7 120V Heat L-Com
65W5539
Frp 14X12X7 120V Heat L-Com 65W5539
FRP 14x12x7" 120V Heat

FRP 14x12x7" 120V Heat

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 65W5539
Product Name Frp 14X12X7 120V Heat L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details