L-com, Inc. N5-15 to Flying Leads Power Cordset - UL/CSA Approved, 6'6" PCM1010

Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router
Description
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router

Suppliers

Company
Product
Description
Supplier Links
N5-15 to Flying Leads Power Cordset - UL/CSA Approved, 6'6
North Andover, MA, United States
N5-15 to Flying Leads Power Cordset - UL/CSA Approved, 6'6"
PCM1010
N5-15 to Flying Leads Power Cordset - UL/CSA Approved, 6'6" PCM1010
L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day. Features 18 AWG cable for superior power transfer Color: Black Domestic UL/CSA listed replacement power cords Molded hoods provide years of use Application Power PC/Server Powered devices Switch/Router

L-com now stocks several popular, high quality external power cords for domestic use. All assemblies are fully molded and meet the required safety specifications. These heavy duty cables feature 18 AWG construction. All items in stock ship same day.

Features

  • 18 AWG cable for superior power transfer
  • Color: Black
  • Domestic UL/CSA listed replacement power cords
  • Molded hoods provide years of use

Application

  • Power
  • PC/Server
  • Powered devices
  • Switch/Router
Supplier's Site
Cblsvt#18 N5/15-Cut End 67 L-Com - 90M0814 - Newark, An Avnet Company
Chicago, IL, United States
Cblsvt#18 N5/15-Cut End 67 L-Com
90M0814
Cblsvt#18 N5/15-Cut End 67 L-Com 90M0814
CBLSVT#18 N5/15-CUT END 67"

CBLSVT#18 N5/15-CUT END 67"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1010 90M0814
Product Name N5-15 to Flying Leads Power Cordset - UL/CSA Approved, 6'6" Cblsvt#18 N5/15-Cut End 67 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
BNC Male to Test Cable, RG58C/U - 1046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details