L-com, Inc. C13 to CEE 7/7 European Power Cordset 8'2" PCM1020

Description
The C13 to CEE7/7 Power Cordset will connect to most European receptacles. All assemblies are fully molded and meet the required safety specifications. All items are in stock and ship the same day as your order. Order online today! Features Heavy duty cable for superior power transfer Molded hoods provide years of use RoHS Compliant Used to provide power connectivity in international applications Application PC/Server Powered devices European Power applications Switch/Router
Description
The C13 to CEE7/7 Power Cordset will connect to most European receptacles. All assemblies are fully molded and meet the required safety specifications. All items are in stock and ship the same day as your order. Order online today! Features Heavy duty cable for superior power transfer Molded hoods provide years of use RoHS Compliant Used to provide power connectivity in international applications Application PC/Server Powered devices European Power applications Switch/Router

Suppliers

Company
Product
Description
Supplier Links
C13 to CEE 7/7 European Power Cordset 8'2
North Andover, MA, United States
C13 to CEE 7/7 European Power Cordset 8'2"
PCM1020
C13 to CEE 7/7 European Power Cordset 8'2" PCM1020
The C13 to CEE7/7 Power Cordset will connect to most European receptacles. All assemblies are fully molded and meet the required safety specifications. All items are in stock and ship the same day as your order. Order online today! Features Heavy duty cable for superior power transfer Molded hoods provide years of use RoHS Compliant Used to provide power connectivity in international applications Application PC/Server Powered devices European Power applications Switch/Router

The C13 to CEE7/7 Power Cordset will connect to most European receptacles. All assemblies are fully molded and meet the required safety specifications. All items are in stock and ship the same day as your order. Order online today!

Features

  • Heavy duty cable for superior power transfer
  • Molded hoods provide years of use
  • RoHS Compliant
  • Used to provide power connectivity in international applications

Application

  • PC/Server
  • Powered devices
  • European Power applications
  • Switch/Router
Supplier's Site
Cbleuro Cee7/7-C13 82 L-Com - 90M0821 - Newark, An Avnet Company
Chicago, IL, United States
Cbleuro Cee7/7-C13 82 L-Com
90M0821
Cbleuro Cee7/7-C13 82 L-Com 90M0821
CBLEURO CEE7/7-C13 82"

CBLEURO CEE7/7-C13 82"

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number PCM1020 90M0821
Product Name C13 to CEE 7/7 European Power Cordset 8'2" Cbleuro Cee7/7-C13 82 L-Com
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NB930 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details